Texas Instruments TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3160DBVTG4

Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote
Description
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS5A3160 is a single-pole double-throw analog switch designed for portable audio applications, operating from 1.65 V to 5.5 V with a low ON-state resistance of 1 Ω. It supports make-before-break switching, has 5-V-tolerant control inputs, and features low charge injection and excellent ON-resistance matching. The TS5A3160DBVTG4 variant is packaged in a 6-pin SOT-23 with dimensions of 2.90 mm × 1.60 mm, and operates across a temperature range of -40 °C to 85 °C. The device meets ESD performance standards of 2000 V HBM and 1000 V CDM. It is qualified for consumer and mobile applications.

Datasheet Summary
Powered by GS/AI

The TS5A3160 is a single-pole double-throw analog switch designed for portable audio applications, operating from 1.65 V to 5.5 V with a low ON-state resistance of 1 Ω. It supports make-before-break switching, has 5-V-tolerant control inputs, and features low charge injection and excellent ON-resistance matching. The TS5A3160DBVTG4 variant is packaged in a 6-pin SOT-23 with dimensions of 2.90 mm × 1.60 mm, and operates across a temperature range of -40 °C to 85 °C. The device meets ESD performance standards of 2000 V HBM and 1000 V CDM. It is qualified for consumer and mobile applications.

Suppliers

Company
Product
Description
Supplier Links
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer - TS5A3160DBVTG4 - Texas Instruments
Dallas, TX, United States
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer
TS5A3160DBVTG4
TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer TS5A3160DBVTG4
1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip lexer 6-SOT-23 -40 to 85

1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVTG4 - 1114440-TS5A3160DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVTG4
1114440-TS5A3160DBVTG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVTG4 1114440-TS5A3160DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1114440-TS5A3160DBVT G4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36.5pC Crosstalk: -64dB @ 10MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6ns, 13ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114440-TS5A3160DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36.5pC
Crosstalk: -64dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6ns, 13ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Analog Switch and Multiplexer IC
747-TS5A3160DBVTG4
SOT23 Analog Switch and Multiplexer IC 747-TS5A3160DBVTG4
IC SWITCH SPDT SOT23-6 Product overview: TS5A3160DBVTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3160DBVTG4 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT SOT23-6 Product overview: TS5A3160DBVTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3160DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3160DBVTG4 1114440-TS5A3160DBVTG4 747-TS5A3160DBVTG4
Product Name TS5A3160 1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3160DBVTG4 SOT23 Analog Switch and Multiplexer IC
Configuration 1 X SPDT
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms
Unlock Full Specs
to access all available technical data