Texas Instruments CD4066B CMOS Quad Bilateral Switch CD4066BPWRG4

Description
CMOS Quad Bilateral Switch 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Bilateral Switch 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4066B CMOS Quad Bilateral Switch - CD4066BPWRG4 - Texas Instruments
Dallas, TX, United States
CD4066B CMOS Quad Bilateral Switch
CD4066BPWRG4
CD4066B CMOS Quad Bilateral Switch CD4066BPWRG4
CMOS Quad Bilateral Switch 14-TSSOP -55 to 125

CMOS Quad Bilateral Switch 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
40MHz 18V TSSOP Analog Switch and Multiplexer IC
747-CD4066BPWRG4
40MHz 18V TSSOP Analog Switch and Multiplexer IC 747-CD4066BPWRG4
4-Ch Analog Switch IC, 40MHz, 18V, TSSOP, Gold Plated Product overview: CD4066BPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BPWRG4 can be used for catalog matching and distributor lookup.

4-Ch Analog Switch IC, 40MHz, 18V, TSSOP, Gold Plated Product overview: CD4066BPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BPWRG4 - 202363-CD4066BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BPWRG4
202363-CD4066BPWRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BPWRG4 202363-CD4066BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202363-CD4066BPWRG4 Packaging: Reel - TR Type: Bilateral, FET Switches Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202363-CD4066BPWRG4
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4066BPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD4066BPWRG4-ND
Analog Switches, Multiplexers, Demultiplexers CD4066BPWRG4-ND
Bilateral, FET Switches 1 x 1:1 14-TSSOP

Bilateral, FET Switches 1 x 1:1 14-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4066BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4066BPWRG4
Logic - Signal Switches, Multiplexers, Decoders CD4066BPWRG4
IC BILATERAL SW 1 X 1:1 14TSSOP

IC BILATERAL SW 1 X 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4066BPWRG4 747-CD4066BPWRG4 202363-CD4066BPWRG4 CD4066BPWRG4-ND CD4066BPWRG4
Product Name CD4066B CMOS Quad Bilateral Switch 40MHz 18V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BPWRG4 Analog Switches, Multiplexers, Demultiplexers Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 125 ohms 240 ohms
Min Operating Current 2.00E-5 mA 2.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad TSSOP Analog Switch and Multiplexer IC - 743-74CB3Q16244DGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LS253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details