Texas Instruments CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BPW

Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Dallas, TX, United States
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4051BPW
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BPW
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-TSSOP -55 to 125

CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 20V TSSOP Analog Switch and Multiplexer IC
747-CD4051BPW
20MHz 20V TSSOP Analog Switch and Multiplexer IC 747-CD4051BPW
8:1 Analog MUX/DEMUX, 20MHz, 20V, 1-Ch, 16-TSSOP, SM Product overview: CD4051BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BPW can be used for catalog matching and distributor lookup.

8:1 Analog MUX/DEMUX, 20MHz, 20V, 1-Ch, 16-TSSOP, SM Product overview: CD4051BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 20V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 20V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - 083123-CD4051BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW
083123-CD4051BPW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW 083123-CD4051BPW
Manufacturer: Texas Instruments Win Source Part Number: 083123-CD4051BPW Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 30pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083123-CD4051BPW
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25948-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25948-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-25948-5-ND
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BPW
Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BPW
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4051BPW
Analog Switches, Multiplexers, Demultiplexers CD4051BPW
1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

1 Circuit IC Switch 8:1 240Ohm 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4051BPW 747-CD4051BPW 083123-CD4051BPW 296-25948-5-ND CD4051BPW CD4051BPW
Product Name CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 20MHz 20V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BPW Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Military
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 18 volts 3 to 20 volts 2.5 to 20 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC157DR - 26690-74HC157DR - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers