Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSRG4 TS5A23159DGSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274416-TS5A23159DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -7pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Channel Capacitance (CS(off), CD(off)): 18pF Family Name: TS5A23159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 13ns, 8ns Current - Leakage (IS(off)) (Maximum): 20nA Alternative Parts (Cross-Reference): ISL54062IRUZ-T; DG2536DQ-T1-E3; FSA2268L10X; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274416-TS5A23159DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -7pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Channel Capacitance (CS(off), CD(off)): 18pF Family Name: TS5A23159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 13ns, 8ns Current - Leakage (IS(off)) (Maximum): 20nA Alternative Parts (Cross-Reference): ISL54062IRUZ-T; DG2536DQ-T1-E3; FSA2268L10X; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSRG4 - 1274416-TS5A23159DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSRG4
1274416-TS5A23159DGSRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSRG4 1274416-TS5A23159DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1274416-TS5A23159DGS RG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -7pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Channel Capacitance (CS(off), CD(off)): 18pF Family Name: TS5A23159 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP On-State Resistance (Maximum): 900 mOhm Switch Time (Ton, Toff) (Maximum): 13ns, 8ns Current - Leakage (IS(off)) (Maximum): 20nA Alternative Parts (Cross-Reference): ISL54062IRUZ-T; DG2536DQ-T1-E3; FSA2268L10X; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274416-TS5A23159DGSRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -7pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Channel Capacitance (CS(off), CD(off)): 18pF
Family Name: TS5A23159
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
On-State Resistance (Maximum): 900 mOhm
Switch Time (Ton, Toff) (Maximum): 13ns, 8ns
Current - Leakage (IS(off)) (Maximum): 20nA
Alternative Parts (Cross-Reference): ISL54062IRUZ-T; DG2536DQ-T1-E3; FSA2268L10X;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23159DGSRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23159DGSRG4
IC SWITCH SPDTX2 900MOHM 10VSSOP

IC SWITCH SPDTX2 900MOHM 10VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1274416-TS5A23159DGSRG4 TS5A23159DGSRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGSRG4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers