Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652 HEF4067BT,652

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043123-HEF4067BT,65 2 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 70MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 155 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043123-HEF4067BT,65 2 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 70MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 155 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652 - 1043123-HEF4067BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652
1043123-HEF4067BT,652
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652 1043123-HEF4067BT,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043123-HEF4067BT,65 2 Packaging: Tube/Rail Number of Circuits: 1 -3db Bandwidth: 70MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 155 Ohm Case / Package: 24-SO Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043123-HEF4067BT,652
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 70MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 155 Ohm
Case / Package: 24-SO
Single Supply Voltage (V+): 3 V to 15 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4067BT,652
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4067BT,652
IC MUX 16:1 155OHM 24SO

IC MUX 16:1 155OHM 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1043123-HEF4067BT,652 HEF4067BT,652
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32280-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details