Texas Instruments TS5A22366 0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability TS5A22366YFCR

Description
0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability 12-DSBGA -40 to 85
Request a Quote Datasheet
Description
0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability 12-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A22366 0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability - TS5A22366YFCR - Texas Instruments
Dallas, TX, United States
TS5A22366 0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability
TS5A22366YFCR
TS5A22366 0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability TS5A22366YFCR
0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability 12-DSBGA -40 to 85

0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability 12-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-TS5A22366YFCR
Dual Analog Switch and Multiplexer IC 747-TS5A22366YFCR
0.7-Ω, 5-V, 2:1 (SPDT), 2-channel analog switch with negative rail capability & 1.8-V input logic 12-DSBGA -40 to 85 Product overview: TS5A22366YFCR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A22366YFCR can be used for catalog matching and distributor lookup.

0.7-Ω, 5-V, 2:1 (SPDT), 2-channel analog switch with negative rail capability & 1.8-V input logic 12-DSBGA -40 to 85 Product overview: TS5A22366YFCR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A22366YFCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24479-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24479-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-24479-6-ND
2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24479-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24479-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-24479-2-ND
2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24479-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24479-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-24479-1-ND
2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22366YFCR - 035157-TS5A22366YFCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22366YFCR
035157-TS5A22366YFCR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22366YFCR 035157-TS5A22366YFCR
Manufacturer: Texas Instruments Win Source Part Number: 035157-TS5A22366YFCR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 32MHz Charge Injection: 168pC Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1 Ohm Case / Package: 12-DSBGA (1.6x1.2) Single Supply Voltage (V+): 2.25 V to 5.5 V Dual Supply Voltage(V±): ±2.25 V to 5.5 V Max Switch Time (Ton,Toff): 374ns, 325ns Channel Capacitance(CS off, CD off): 48pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035157-TS5A22366YFCR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 32MHz
Charge Injection: 168pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 12-DSBGA (1.6x1.2)
Single Supply Voltage (V+): 2.25 V to 5.5 V
Dual Supply Voltage(V±): ±2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 374ns, 325ns
Channel Capacitance(CS off, CD off): 48pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22366YFCR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A22366YFCR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A22366YFCR
IC SWITCH DUAL SPDT 12DSBGA

IC SWITCH DUAL SPDT 12DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A22366YFCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A22366YFCR
Analog Switches, Multiplexers, Demultiplexers TS5A22366YFCR
2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

2 Circuit IC Switch 2:1 1Ohm 12-DSBGA (1.57x1.17)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A22366YFCR 747-TS5A22366YFCR 296-24479-6-ND 035157-TS5A22366YFCR TS5A22366YFCR TS5A22366YFCR
Product Name TS5A22366 0.7-Ohm Dual SPDT Analog Switch With Negative Rail Capability Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22366YFCR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPDT
Supply Voltage (VS) 2.25 to 5.5 volts 2.25 to 5.5 volts 2.25 to 5.5 volts 2.25 to 5.5 volts
Ron 0.8000 ohms 1 ohms 0.1000 ohms 1 ohms
Min Operating Current 0.0060 mA 0.0060 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-9311DC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
Package Type Bulk
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT1G384DCKRG4 - 076159-74CBT1G384DCKRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-5
View Details
2 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers