CMOS Single 8-Channel Analog Multiplexer/Demultip
8:1 Analog Mux/Demux, 20V, 16-SOIC, Military Temp Product overview: CD4051BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BM96 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012847-CD4051BM96
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4051B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4051ESE-T; MAX4051CSE; TC4051BFN(F,N,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Consumer Electronics, Audio, Sensing & Instrumentation
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
CD4051BM96, Analog Multiplexer
CD4051BM96, Analog Multiplexer
CD4051BM96, Analog Multiplexer
1 240Ω SOIC-16-150mil Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4051BM96 | 747-CD4051BM96 | 012847-CD4051BM96 | 296-14271-2-ND | 2184484P | CD4051BM96 | CD4051BM96 | CD4051BM96 |
| Product Name | CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | 20V SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96 | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | |||||
| Applications | Military | Industrial | Communications | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 18 volts | 3 to ? volts | 3 to 20 volts | 2.5 to 20 volts | 3 to 20 volts | |||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms | 5 ohms |