The CD4066BPWR is a CMOS quad bilateral switch in a 14-pin TSSOP package measuring 5mm × 6.4mm, designed for analog and digital signal switching and multiplexing with a typical on-state resistance of 125Ω at 15V operation. It operates over a 3V to 18V supply range, features low crosstalk (-50dB typical at 8MHz), high off-state resistance (10pA leakage at 10V), and a frequency response up to 40MHz. The device supports bidirectional signal transmission with control input impedance of 10¹²Ω and exhibits <0.5% distortion at 1kHz, 5V peak-to-peak. It is rated for operation from -55°C to 125°C.
CMOS Quad Bilateral Switch 14-TSSOP -55 to 125
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Bilateral, FET Switches 1 x 1:1 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012861-CD4066BPWR
Packaging: Reel - TR
Type: Bilateral, FET Switches
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Dual Supply
Family Name: CD4066B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): MC14066BDT; MC14066BDTG; MC14066BDTEL; MC14066BDTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
4-Ch SPST Analog Switch, 40MHz, 18V, TSSOP Product overview: CD4066BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BPWR can be used for catalog matching and distributor lookup.
IC BILATERAL SW 1 X 1:1 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4066BPWR | 296-14123-6-ND | 012861-CD4066BPWR | 747-CD4066BPWR | CD4066BPWR |
| Product Name | CD4066B CMOS Quad Bilateral Switch | Analog Switches, Multiplexers, Demultiplexers | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BPWR | 40MHz 18V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |
| Ron | 125 ohms | 240 ohms | |||
| Min Operating Current | 2.00E-5 mA | 2.00E-5 mA |