0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS5A22364DGSRG4 |
| Product Name | TS5A22364 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability |
| Standards and Certifications | RoHS |
| Switch Type | 2 X SPDT |
| Supply Voltage (VS) | 2.3 to 5.5 volts |
| Ron | 0.6500 ohms |