Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAGR ADS1198CPAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141612-ADS1198CPAGR Packaging: Reel - TR Package: 64-TQFP Power (Watts): 8.2mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 16 Family Name: ADS1198 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1198CZXGT; ADS1198CZXGR; ADS1198CPAG; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141612-ADS1198CPAGR Packaging: Reel - TR Package: 64-TQFP Power (Watts): 8.2mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 16 Family Name: ADS1198 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1198CZXGT; ADS1198CZXGR; ADS1198CPAG; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAGR - 1141612-ADS1198CPAGR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAGR
1141612-ADS1198CPAGR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAGR 1141612-ADS1198CPAGR
Manufacturer: Texas Instruments Win Source Part Number: 1141612-ADS1198CPAGR Packaging: Reel - TR Package: 64-TQFP Power (Watts): 8.2mW Operating Supply Voltage: 2.7 V ~ 5.25 V Voltage - Supply, Digital: 1.65 V ~ 3.6 V Number of Channels: 8 Resolution: 16 Family Name: ADS1198 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ADS1198CZXGT; ADS1198CZXGR; ADS1198CPAG; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141612-ADS1198CPAGR
Packaging: Reel - TR
Package: 64-TQFP
Power (Watts): 8.2mW
Operating Supply Voltage: 2.7 V ~ 5.25 V
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Number of Channels: 8
Resolution: 16
Family Name: ADS1198
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ADS1198CZXGT; ADS1198CZXGR; ADS1198CPAG;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1141612-ADS1198CPAGR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1198CPAGR
Supply Voltage (VS) 2.7 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SPDT Switch - TQP4M0008 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers