Texas Instruments TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch TS5A2066DCURG4

Description
Dual-Channel 10-Ohm SPST Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet
Description
Dual-Channel 10-Ohm SPST Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch - TS5A2066DCURG4 - Texas Instruments
Dallas, TX, United States
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch
TS5A2066DCURG4
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch TS5A2066DCURG4
Dual-Channel 10-Ohm SPST Analog Switch 8-US8 -40 to 85

Dual-Channel 10-Ohm SPST Analog Switch 8-US8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCURG4 - 1114412-TS5A2066DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCURG4
1114412-TS5A2066DCURG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCURG4 1114412-TS5A2066DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1114412-TS5A2066DCUR G4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 1pC Crosstalk: -68dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 8-VSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.8ns, 3.6ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 30nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1114412-TS5A2066DCURG4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 1pC
Crosstalk: -68dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-VSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.8ns, 3.6ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-42063-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-42063-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-42063-2-ND
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-TS5A2066DCURG4
300MHz 5.5V Analog Switch and Multiplexer IC 747-TS5A2066DCURG4
2-Ch SPST Analog Switch, 300MHz, 5.5V, VSSOP Product overview: TS5A2066DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2066DCURG4 can be used for catalog matching and distributor lookup.

2-Ch SPST Analog Switch, 300MHz, 5.5V, VSSOP Product overview: TS5A2066DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2066DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCURG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A2066DCURG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A2066DCURG4
IC SWITCH SPST DUAL 8VSSOP

IC SWITCH SPST DUAL 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A2066DCURG4
Analog Switches, Multiplexers, Demultiplexers TS5A2066DCURG4
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A2066DCURG4 1114412-TS5A2066DCURG4 296-42063-2-ND 747-TS5A2066DCURG4 TS5A2066DCURG4 TS5A2066DCURG4
Product Name TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCURG4 Analog Switches, Multiplexers, Demultiplexers 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 10 ohms 1 ohms 10 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BM96 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
7 suppliers
Analog Switch and Multiplexer IC - 743-CD4028BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 8 MHz
View Details
2 suppliers