IEC Level 4 ESD Protected, 0.75-Ohm SPDT Analog Switch with 1.8-V Logic Compatible Input Logic 6-DSBGA -40 to 85
55MHz 2:1 Analog Switch, 5V, 1-Ch, 0.75Ω, DSBGA Product overview: TS5A12301EYFPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 55MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A12301EYFPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035149-TS5A12301EYFP
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 55MHz
Charge Injection: 97pC
Crosstalk: -63dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 6-DSBGA
Single Supply Voltage (V+): 2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 225ns, 215ns
Channel Capacitance(CS off, CD off): 28pF
Max Leakage Current (IS off): 20nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 750mOhm 6-DSBGA
1 Circuit IC Switch 2:1 750mOhm 6-DSBGA
1 Circuit IC Switch 2:1 750mOhm 6-DSBGA
IC SWITCH SPDT 6DSBGA
1 Circuit IC Switch 2:1 750mOhm 6-DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A12301EYFPR | 747-TS5A12301EYFPR | 035149-TS5A12301EYFPR | 296-23757-6-ND | TS5A12301EYFPR | TS5A12301EYFPR |
| Product Name | TS5A12301E IEC Level 4 ESD Protected, 0.75-Ohm SPDT Analog Switch with 1.8-V Logic Compatible Input Logic | 55MHz 5V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A12301EYFPR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPDT | |||||
| Supply Voltage (VS) | 2.25 to 5.5 volts | 2.25 to 5.5 volts | 2.25 to 5.5 volts | 2.25 to 5.5 volts | ||
| Ron | 0.5000 ohms | 0.7500 ohms | 0.0500 ohms | 0.7500 ohms | ||
| Min Operating Current | 0.0100 mA | 0.0100 mA |