Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRG4 74CBT16210DGGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131192-74CBT16210DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131192-74CBT16210DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRG4 - 1131192-74CBT16210DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRG4
1131192-74CBT16210DGGRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRG4 1131192-74CBT16210DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131192-74CBT16210DG GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131192-74CBT16210DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 5V 64mA TSSOP Analog Switch and Multiplexer IC
743-74CBT16210DGGRG4
Dual 5V 64mA TSSOP Analog Switch and Multiplexer IC 743-74CBT16210DGGRG4
20-Bit Dual 10-Bit Driver, 5V, 64mA, 0.25ns, TSSOP, Logic IC Product overview: 74CBT16210DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16210DGGRG4 can be used for catalog matching and distributor lookup.

20-Bit Dual 10-Bit Driver, 5V, 64mA, 0.25ns, TSSOP, Logic IC Product overview: 74CBT16210DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16210DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131192-74CBT16210DGGRG4 743-74CBT16210DGGRG4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16210DGGRG4 Dual 5V 64mA TSSOP Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC237DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
3 suppliers
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211DLG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC139PC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898171P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details