The TS5A1066DBVRG4 is a 10-ohm single-pole single-throw (SPST) analog switch designed for low ON-state resistance and efficient signal handling. It operates within a supply voltage range of 1.65 V to 5.5 V, making it suitable for both digital and analog signal applications. The device features a low charge injection of 1 pC and a total harmonic distortion (THD) of 0.14%, ensuring minimal signal degradation. It has a bandwidth of 400 MHz and an OFF isolation of -68 dB at 10 MHz, which contributes to its effectiveness in high-frequency applications. The switch is available in a compact SOT-23 package and is rated for operation over a temperature range of -40°C to 85°C. Additionally, it exhibits robust ESD performance, tested to 2000 V for the human body model and 1000 V for the charged device model, enhancing its reliability in various environments.
10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
5-V, 1:1 (SPST), 1-channel general-purpose analog switch 5-SOT-23 -40 to 85 Product overview: TS5A1066DBVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A1066DBVRG4 can be used for catalog matching and distributor lookup.
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A1066DBVRG4 | TS5A1066DBVRG4-ND | 747-TS5A1066DBVRG4 | TS5A1066DBVRG4 | TS5A1066DBVRG4 |
| Product Name | TS5A1066 10-Ohm SPST Analog Switch | Analog Switches, Multiplexers, Demultiplexers | SOT-23 Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 X SPST | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 7.5 ohms | 10 ohms | 10 ohms | ||
| Min Operating Current | 5.00E-5 mA | 5.00E-5 mA |