CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083124-CD4052BM
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 18pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
20V 4:1 2-Ch Multiplexer/Demultip
2 Circuit IC Switch 4:1 240Ohm 16-SOIC
IC, LOGIC, DIFF 4CH MUX, 16SOIC; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BM | 296-25949-5-ND | 083124-CD4052BM | 747-CD4052BM | CD4052BM | 36AJ8534 | CD4052BM |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM | 20V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Ic, Logic, Diff 4Ch Mux, 16Soic; Multiplexer Configuration Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | ||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 3 to 20 volts | 18 volts | 3 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 125 ohms | 5 ohms |