Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V340PWG4 TS3V340PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054640-TS3V340PWG4 Packaging: Tube/Rail Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054640-TS3V340PWG4 Packaging: Tube/Rail Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWG4 - 054640-TS3V340PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWG4
054640-TS3V340PWG4
Interface - Interface - Analog Switches - Special Purpose - TS3V340PWG4 054640-TS3V340PWG4
Manufacturer: Texas Instruments Win Source Part Number: 054640-TS3V340PWG4 Packaging: Tube/Rail Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 500MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054640-TS3V340PWG4
Packaging: Tube/Rail
Features: RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 054640-TS3V340PWG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V340PWG4
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2914FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP40
View Details