Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3V330DR TS3V330DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056016-TS3V330DR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056016-TS3V330DR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3V330DR - 056016-TS3V330DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3V330DR
056016-TS3V330DR
Interface - Interface - Analog Switches - Special Purpose - TS3V330DR 056016-TS3V330DR
Manufacturer: Texas Instruments Win Source Part Number: 056016-TS3V330DR Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Dimension: 16-SOIC (0.154", 3.90mm Width) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056016-TS3V330DR
Packaging: Reel - TR
Features: RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Dimension: 16-SOIC (0.154", 3.90mm Width)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3V330DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3V330DR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3V330DR
IC MUX/DEMUX VID SW QUAD 16-SOIC

IC MUX/DEMUX VID SW QUAD 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 056016-TS3V330DR TS3V330DR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3V330DR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901015P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
RF Front End (LNA + PA) - AND0581V3 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details