Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVT TS3USBCA420RSVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 901188-TS3USBCA420RS VT Operating Temperature Range: 0°C ~ 70°C Features: USB Switch IC Channel 16-UQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TS3USBCA420 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52161-1, 296-52161-2, 296-52161-6, TS3USBCA420RSVT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901188-TS3USBCA420RS VT Operating Temperature Range: 0°C ~ 70°C Features: USB Switch IC Channel 16-UQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TS3USBCA420 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52161-1, 296-52161-2, 296-52161-6, TS3USBCA420RSVT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVT - 901188-TS3USBCA420RSVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVT
901188-TS3USBCA420RSVT
Interface - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVT 901188-TS3USBCA420RSVT
Manufacturer: Texas Instruments Win Source Part Number: 901188-TS3USBCA420RS VT Operating Temperature Range: 0°C ~ 70°C Features: USB Switch IC Channel 16-UQFN (2.6x1.8) Package: 16-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TS3USBCA420 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (2.6x1.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52161-1, 296-52161-2, 296-52161-6, TS3USBCA420RSVT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901188-TS3USBCA420RSVT
Operating Temperature Range: 0°C ~ 70°C
Features: USB Switch IC Channel 16-UQFN (2.6x1.8)
Package: 16-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS3USBCA420
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (2.6x1.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52161-1, 296-52161-2, 296-52161-6, TS3USBCA420RSVT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USBCA420RSVT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USBCA420RSVT
SBU MUX W/ MIC AND GND

SBU MUX W/ MIC AND GND

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TS3USBCA420RSVT
USB Interface IC TS3USBCA420RSVT
USB Interface IC USB Type-C SBU Multiplexer 16-UQFN 0 to 70

USB Interface IC USB Type-C SBU Multiplexer 16-UQFN 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 901188-TS3USBCA420RSVT TS3USBCA420RSVT TS3USBCA420RSVT
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose USB Interface IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex unbuffered inverter - 74AHCU04PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3226-E-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details