Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USBCA420RSVR

Description
Win Source Part Number: 967430-TS3USBCA420RS VR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 7.1Ohm -3db Bandwidth: 550MHz Voltage - Supply, Single (V+): 2.4V ~ 5.5V Number of Channels: 1 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS3USBCA420
Request a Quote Datasheet
Description
Win Source Part Number: 967430-TS3USBCA420RS VR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 7.1Ohm -3db Bandwidth: 550MHz Voltage - Supply, Single (V+): 2.4V ~ 5.5V Number of Channels: 1 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS3USBCA420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 967430-TS3USBCA420RSVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
967430-TS3USBCA420RSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 967430-TS3USBCA420RSVR
Win Source Part Number: 967430-TS3USBCA420RS VR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 7.1Ohm -3db Bandwidth: 550MHz Voltage - Supply, Single (V+): 2.4V ~ 5.5V Number of Channels: 1 Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TS3USBCA420

Win Source Part Number: 967430-TS3USBCA420RSVR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 7.1Ohm
-3db Bandwidth: 550MHz
Voltage - Supply, Single (V+): 2.4V ~ 5.5V
Number of Channels: 1
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TS3USBCA420

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USBCA420RSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USBCA420RSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USBCA420RSVR
DATA ACQ PLEXERS/SWITCHES

DATA ACQ PLEXERS/SWITCHES

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TS3USBCA420RSVR
USB Interface IC TS3USBCA420RSVR
USB Interface IC USB Type-C SBU Multiplexer 16-UQFN 0 to 70

USB Interface IC USB Type-C SBU Multiplexer 16-UQFN 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 967430-TS3USBCA420RSVR TS3USBCA420RSVR TS3USBCA420RSVR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose USB Interface IC
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Triple unbuffered inverter - 74AHC3GU04DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details