The TS3USBA225 is a 2-channel single-pole triple-throw multiplexer designed for USB 2.0 High-Speed (480 Mbps) and MHL signal switching, with an integrated audio path supporting negative voltage signals down to -1.8 V. It operates from a 2.7 V to 5.0 V supply, features a 12-pin UQFN package measuring 2.00 mm × 1.70 mm, and includes a power-down mode consuming ~5 µA. The device supports 1.8-V logic-compatible control inputs, offers power-off protection with high-impedance outputs, and meets JESD22 ESD ratings of 2000 V HBM and 1000 V CDM. Internal shunt resistors reduce audio click-and-pop noise.
DP3T USB 2.0 HIGH-SPEED (480Mbps) AND AUDIO SWITCHES 12-UQFN -40 to 85
IC USB SWITCH DP3T 12UQFN
SWITCH, USB2.0, AUDIO, DP3T, 12UQFN; USB IC Type:High Speed SP3T USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:4.3V; Interface Case Style:UQFN; No. of Pins:12Pins; Data Rate:480Mbps; No. of Ports:-; RoHS Compliant: Yes
IC USB SWITCH DP3T 12UQFN
| Texas Instruments | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TS3USBA225RUTR | TS3USBA225RUTR | 27AJ0861 | TS3USBA225RUTR |
| Product Name | TS3USBA225 DP3T USB 2.0 HIGH-SPEED (480Mbps) AND AUDIO SWITCHES | Analog Switches - Special Purpose | Switch, Usb2.0, Audio, Dp3T, 12Uqfn; Usb Ic Type Texas Instruments | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Technology | USB | USB | ||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | UQFN | 12-UFQFN | UQFN | 12-UFQFN |