Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USB30ERSWR TS3USB30ERSWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035097-TS3USB30ERSWR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 900MHz Number of Channels: 1 Family Name: TS3USB30E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): MAX4745ELB; MAX4736ELB+; MAX4745HELB; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035097-TS3USB30ERSWR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 900MHz Number of Channels: 1 Family Name: TS3USB30E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): MAX4745ELB; MAX4736ELB+; MAX4745HELB; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB30ERSWR - 035097-TS3USB30ERSWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB30ERSWR
035097-TS3USB30ERSWR
Interface - Interface - Analog Switches - Special Purpose - TS3USB30ERSWR 035097-TS3USB30ERSWR
Manufacturer: Texas Instruments Win Source Part Number: 035097-TS3USB30ERSWR Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 900MHz Number of Channels: 1 Family Name: TS3USB30E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-UQFN (1.8x1.4) Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): MAX4745ELB; MAX4736ELB+; MAX4745HELB; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 035097-TS3USB30ERSWR
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 900MHz
Number of Channels: 1
Family Name: TS3USB30E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): MAX4745ELB; MAX4736ELB+; MAX4745HELB;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Consumer Electronics

Buy Now Datasheet
Analog Switches - Special Purpose - TS3USB30ERSWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB30ERSWR
Analog Switches - Special Purpose TS3USB30ERSWR
IC USB SWITCH DUAL 1X2 10UQFN

IC USB SWITCH DUAL 1X2 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB30ERSWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB30ERSWR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB30ERSWR
IC USB SWITCH DUAL 1X2 10UQFN

IC USB SWITCH DUAL 1X2 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035097-TS3USB30ERSWR TS3USB30ERSWR TS3USB30ERSWR
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB30ERSWR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details