Texas Instruments TS3USB3031 DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch TS3USB3031RMGR

Description
DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch 12-WQFN -40 to 85
Request a Quote Datasheet
Description
DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch 12-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3USB3031 DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch - TS3USB3031RMGR - Texas Instruments
Dallas, TX, United States
TS3USB3031 DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch
TS3USB3031RMGR
TS3USB3031 DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch TS3USB3031RMGR
DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch 12-WQFN -40 to 85

DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch 12-WQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS3USB3031RMGR - 1274331-TS3USB3031RMGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB3031RMGR
1274331-TS3USB3031RMGR
Interface - Interface - Analog Switches - Special Purpose - TS3USB3031RMGR 1274331-TS3USB3031RMGR
Manufacturer: Texas Instruments Win Source Part Number: 1274331-TS3USB3031RM GR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB 2.0 Package: 12-WFQFN Applications: USB Operating Supply Voltage: 2.5 V ~ 4.3 V Switch Circuit: DP3T -3db Bandwidth: 6.5GHz Number of Channels: 1 Family Name: TS3USB3031 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-WQFN (1.8x1.8) On-State Resistance (Maximum): 7 Ohm Introduction Date: July 03, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274331-TS3USB3031RMGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB 2.0
Package: 12-WFQFN
Applications: USB
Operating Supply Voltage: 2.5 V ~ 4.3 V
Switch Circuit: DP3T
-3db Bandwidth: 6.5GHz
Number of Channels: 1
Family Name: TS3USB3031
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WQFN (1.8x1.8)
On-State Resistance (Maximum): 7 Ohm
Introduction Date: July 03, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches - Special Purpose - TS3USB3031RMGR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB3031RMGR
Analog Switches - Special Purpose TS3USB3031RMGR
IC USB SWITCH DUAL 1X2 12WQFN

IC USB SWITCH DUAL 1X2 12WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB3031RMGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB3031RMGR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB3031RMGR
IC USB SWITCH DUAL 1X2 12WQFN

IC USB SWITCH DUAL 1X2 12WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TS3USB3031RMGR 1274331-TS3USB3031RMGR TS3USB3031RMGR TS3USB3031RMGR
Product Name TS3USB3031 DP3T USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.5GHz) Switch Interface - Interface - Analog Switches - Special Purpose - TS3USB3031RMGR Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9308602Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details