Texas Instruments TS3USB3000 DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch TS3USB3000MRSER

Description
DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch 10-UQFN -40 to 85
Request a Quote Datasheet
Description
DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch 10-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3USB3000 DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch - TS3USB3000MRSER - Texas Instruments
Dallas, TX, United States
TS3USB3000 DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch
TS3USB3000MRSER
TS3USB3000 DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch TS3USB3000MRSER
DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch 10-UQFN -40 to 85

DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch 10-UQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS3USB3000MRSER - 035094-TS3USB3000MRSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB3000MRSER
035094-TS3USB3000MRSER
Interface - Interface - Analog Switches - Special Purpose - TS3USB3000MRSER 035094-TS3USB3000MRSER
Manufacturer: Texas Instruments Win Source Part Number: 035094-TS3USB3000MRS ER Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 6.1GHz Number of Channels: 1 Family Name: TS3USB3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 2.7 V to 4.3 V Alternative Parts (Cross-Reference): NX3DV42GU; DG2730DN-T1-GE4; FSA321UMX_F113; NX3DV42GM; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035094-TS3USB3000MRSER
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 6.1GHz
Number of Channels: 1
Family Name: TS3USB3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.7 V to 4.3 V
Alternative Parts (Cross-Reference): NX3DV42GU; DG2730DN-T1-GE4; FSA321UMX_F113; NX3DV42GM;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches - Special Purpose - TS3USB3000MRSER - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
TS3USB3000MRSER
Analog Switches - Special Purpose TS3USB3000MRSER
IC USB SW/MHL DPDT 10UQFN

IC USB SW/MHL DPDT 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB3000MRSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB3000MRSER
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB3000MRSER
IC USB SW/MHL DPDT 10UQFN

IC USB SW/MHL DPDT 10UQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TS3USB3000MRSER 035094-TS3USB3000MRSER TS3USB3000MRSER TS3USB3000MRSER
Product Name TS3USB3000 DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch Interface - Interface - Analog Switches - Special Purpose - TS3USB3000MRSER Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details