Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TS3USB221RSERG4 TS3USB221RSERG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937608-TS3USB221RSER G4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UQFN (2.0x1.5) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TS3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (2.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52831-2, 296-52831-6, TS3USB221RSERG4-ND, 296-52831-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937608-TS3USB221RSER G4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UQFN (2.0x1.5) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TS3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (2.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52831-2, 296-52831-6, TS3USB221RSERG4-ND, 296-52831-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TS3USB221RSERG4 - 937608-TS3USB221RSERG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS3USB221RSERG4
937608-TS3USB221RSERG4
Interface - Interface - Analog Switches - Special Purpose - TS3USB221RSERG4 937608-TS3USB221RSERG4
Manufacturer: Texas Instruments Win Source Part Number: 937608-TS3USB221RSER G4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UQFN (2.0x1.5) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TS3USB221 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (2.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52831-2, 296-52831-6, TS3USB221RSERG4-ND, 296-52831-1

Manufacturer: Texas Instruments
Win Source Part Number: 937608-TS3USB221RSERG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 10-UQFN (2.0x1.5)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS3USB221
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (2.0x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52831-2, 296-52831-6, TS3USB221RSERG4-ND, 296-52831-1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS3USB221RSERG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS3USB221RSERG4
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS3USB221RSERG4
IC USB SWITCH DUAL 1X2 10UQFN

IC USB SWITCH DUAL 1X2 10UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 937608-TS3USB221RSERG4 TS3USB221RSERG4
Product Name Interface - Interface - Analog Switches - Special Purpose - TS3USB221RSERG4 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Specialized - AD9397KSTZ-150 - Lingto Electronic Limited
Specs
Technology DVI; DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details