Manufacturer: Texas Instruments
Win Source Part Number: 035093-TS3USB221RSER
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 2
Family Name: TS3USB221
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3USB221ZXUR; TS3USB221DRCR;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio
IC USB SWITCH DUAL 1X2 10UQFN
IC USB SWITCH DUAL 1X2 10UQFN
INTERFACE, USB 2.0, 10UQFN; USB IC Type:1:2 Multiplexer/Demultip
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035093-TS3USB221RSER | TS3USB221RSER | TS3USB221RSER | 29AH8288 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS3USB221RSER | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | Interface, Usb 2.0, 10Uqfn; Usb Ic Type Texas Instruments |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-UQFN (2.0x1.5) | 10-UFQFN | 10-UFQFN | UQFN |
| Device Type | Sensor Interface | |||
| Supply Voltage | Other; 2.3V ~ 3.6V | Other; 2.3V |