USB SWITCH, 480MBPS, UQFN-10; USB IC Type:1:2 Multiplexer/Demultip
IC USB SWITCH DUAL 1X2 10-QFN
IC USB SWITCH DUAL 1X2 10-QFN
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 29AH8287 | TS3USB221ERSER | TS3USB221ERSER |
| Product Name | Usb Switch, 480Mbps, Uqfn-10; Usb Ic Type Texas Instruments | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Technology | USB | ||
| Features | RoHS | ||
| Supply Voltage | Other; 2.3V | Other; 2.3V ~ 3.6V | |
| Data Rate | 480000 kbps |