Manufacturer: Texas Instruments
Win Source Part Number: 081811-TS3USB221EDRC
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 1GHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 10-VSON (3x3)
Single Supply Voltage (V+): 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals
IC USB SWITCH DUAL 1X2 10-SON
USB2.0 SWITCH, 480MBPS, 1 GHZ, SON-10; USB IC Type:1:2 Multiplexer/Demultip
IC USB SWITCH DUAL 1X2 10-SON
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 081811-TS3USB221EDRCR | TS3USB221EDRCR | 29AH8286 | TS3USB221EDRCR |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - TS3USB221EDRCR | Analog Switches - Special Purpose | Usb2.0 Switch, 480Mbps, 1 Ghz, Son-10; Usb Ic Type Texas Instruments | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-VSON (3x3) | 10-VFDFN Exposed Pad | SON | 10-VFDFN Exposed Pad |
| Supply Voltage | Other; 2.3V ~ 3.6V | Other; 2.3V | ||
| Technology | USB |