Texas Instruments TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer TS3L110RGYR

Description
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip lexer 16-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip lexer 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer - TS3L110RGYR - Texas Instruments
Dallas, TX, United States
TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer
TS3L110RGYR
TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer TS3L110RGYR
Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultip lexer 16-VQFN -40 to 85

Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer 16-VQFN -40 to 85

Buy Now Datasheet
Analog Switches - Special Purpose - 296-17456-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-17456-6-ND
Analog Switches - Special Purpose 296-17456-6-ND
Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Buy Now Datasheet
Analog Switches - Special Purpose - 296-17456-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-17456-1-ND
Analog Switches - Special Purpose 296-17456-1-ND
Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Buy Now Datasheet
Analog Switches - Special Purpose - 296-17456-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-17456-2-ND
Analog Switches - Special Purpose 296-17456-2-ND
Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Buy Now Datasheet
Singapore, Singapore
500MHz 3.3V VQFN Analog Switch and Multiplexer IC
780-TS3L110RGYR
500MHz 3.3V VQFN Analog Switch and Multiplexer IC 780-TS3L110RGYR
4-Ch 2:1 SPDT LAN Switch, 500MHz, 3.3V, VQFN Product overview: TS3L110RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 500MHz, 3.3V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L110RGYR can be used for catalog matching and distributor lookup.

4-Ch 2:1 SPDT LAN Switch, 500MHz, 3.3V, VQFN Product overview: TS3L110RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 500MHz, 3.3V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3L110RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - TS3L110RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS3L110RGYR
Analog Switches - Special Purpose TS3L110RGYR
Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Networking Switch IC 4 Channel 16-VQFN (4x3.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3L110RGYR 296-17456-6-ND 780-TS3L110RGYR TS3L110RGYR
Product Name TS3L110 Quad SPDT High-Bandwidth 10/100 Base-T Lan Switch Differential 8 to 4 Multiplexer/Demultiplexer Analog Switches - Special Purpose 500MHz 3.3V VQFN Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Configuration 4 x SPDT (4 x 1:2)
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Ron 4 ohms 8 ohms 8 ohms
Min Operating Current 0.7000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
Quad 40MHz 18V SOIC Analog Switch and Multiplexer IC - 747-CD4016BM96G4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers