CMOS Single 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Analog Multiplexer 8:1 16-Pin PDIP Through Hole Product overview: CD4051BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BE can be used for catalog matching and distributor lookup.
Analog Multiplexer Single 8:1
Analog Multiplexer Single 8:1
Analog Multiplexer Single 8:1
Manufacturer: Texas Instruments
Win Source Part Number: 093908-CD4051BE
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4051B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): PS4051CPE; CD4051BCN_NL; CD4051BCN;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
1 240Ω PDIP-16 Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
MULTIPLEXER, 8 CHANNEL, 16DIP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4051BE | 296-2057-5-ND | 747-CD4051BE | 7091977 | 7091977P | 093908-CD4051BE | CD4051BE | CD4051BE | 33AH3801 |
| Product Name | CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | Through-Hole Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BE | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Multiplexer, 8 Channel, 16Dip; Multiplexer Configuration Texas Instruments |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1; Single 8:1 | 8x1; Single 8:1 | 8x1 | ||||
| Applications | Military | Communications | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts | ||||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms | 240 ohms |