Texas Instruments CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BMG4

Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Dallas, TX, United States
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4051BMG4
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4051BMG4
CMOS Single 8-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125

CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
SMD 20MHz 20V SOIC Analog Switch and Multiplexer IC
747-CD4051BMG4
SMD 20MHz 20V SOIC Analog Switch and Multiplexer IC 747-CD4051BMG4
8:1 Analog Mux/Demux IC, 20MHz, 20V, SOIC, Surface Mount Product overview: CD4051BMG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 20MHz, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BMG4 can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 20MHz, 20V, SOIC, Surface Mount Product overview: CD4051BMG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 20MHz, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BMG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 - 1159682-CD4051BMG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4
1159682-CD4051BMG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 1159682-CD4051BMG4
Manufacturer: Texas Instruments Win Source Part Number: 1159682-CD4051BMG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Consumer Electronics, Audio, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1159682-CD4051BMG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Consumer Electronics, Audio, Sensing & Instrumentation

Buy Now
Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD4051BMG4-ND
Analog Switches, Multiplexers, Demultiplexers CD4051BMG4-ND
1 Circuit IC Switch 8:1 240Ohm 16-SOIC

1 Circuit IC Switch 8:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4051BMG4
Analog Switches, Multiplexers, Demultiplexers CD4051BMG4
1 Circuit IC Switch 8:1 240Ohm 16-SOIC

1 Circuit IC Switch 8:1 240Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4051BMG4 747-CD4051BMG4 1159682-CD4051BMG4 CD4051BMG4-ND CD4051BMG4
Product Name CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion SMD 20MHz 20V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1
Applications Military Industrial
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 18 volts 2.5 to 20 volts
Ron 125 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BM - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
6 suppliers
Analog Switch and Multiplexer IC - 747-CD4051BQPWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration 8x1
Ron 5.00E-6 ohms
Bandwidth 20 MHz
View Details
2 suppliers