Quad SPDT Analog SwitchQuad-Channel 2:1 Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 798433-TS3A44159TD2
Operating Temperature Range: 25°C
Number of Circuits: 4
Operating Supply Voltage: 1.65 V ~ 4.3 V
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Charge Injection: 139pC
Crosstalk: -73dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Channel Capacitance (CS(off), CD(off)): 50pF
Family Name: TS3A44159-DIE
Categories: Integrated Circuits (ICs)
On-State Resistance (Maximum): 450 mOhm
Switch Time (Ton, Toff) (Maximum): 23ns, 32ns
Current - Leakage (IS(off)) (Maximum): 20nA
Alternative Parts (Cross-Reference): MAX4886ETO+TCFR; MAX4702ETE-T; MAX4702EUE-T; MAX4910ETE;
Introduction Date: February 25, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quad SPDT Analog SwitchQuad-Channel 2:1 Multiplexer/Demultip
IC SWITCH QUAD SPDT DIE
4 Circuit IC Switch 2:1 450mOhm Die
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A44159TD2 | 798433-TS3A44159TD2 | 747-TS3A44159TD2 | TS3A44159TD2 | TS3A44159TD2 |
| Product Name | TS3A44159-DIE Quad SPDT Analog SwitchQuad-Channel 2:1 Multiplexer/Demultiplexer w/ 2 Controls | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159TD2 | Quad Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4 X SPDT,2 X DPDT | ||||
| Applications | Catalog | ||||
| Operating Temperature | 25 C (77 F) | 25 C (77 F) | 25 C (77 F) | ||
| Supply Voltage (VS) | 1.65 to 4.3 volts |