20-Bit FET bus switch with level shifting, organized as dual 10-bit switches, available in a 48-pin TVSOP package with an operating temperature range of -40°C to 85°C. The device features a 5-Ω on-state resistance, TTL-compatible input levels, and integrated diode-based level shifting from 5-V input to 3.3-V output. Propagation delay is 0.25 ns, and supply voltage ranges from 4.5 V to 5.5 V.
Manufacturer: Texas Instruments
Win Source Part Number: 076160-74CBTD16210DG
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
20-Bit Dual 10-Bit Driver, 5V, 0.25ns, CMOS, TFSOP Product overview: 74CBTD16210DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTD16210DGVRG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 076160-74CBTD16210DGVRG4 | 743-74CBTD16210DGVRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD16210DGVRG4 | Dual 5V Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |