Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74S151PC

Description
Win Source Part Number: 1377611-74S151PC Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 49 pct. Type: Data Selector/Multiplexer MSL Level: 3 (168 Hours) Mfr: National Semiconductor Series: 74S Package: Bulk Product Status: Active Package / Case: 16-DIP Supplier Device Package: 16-PDIP Base Product Number: 74S151 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Independent Circuits: 1 Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1377611-74S151PC Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 49 pct. Type: Data Selector/Multiplexer MSL Level: 3 (168 Hours) Mfr: National Semiconductor Series: 74S Package: Bulk Product Status: Active Package / Case: 16-DIP Supplier Device Package: 16-PDIP Base Product Number: 74S151 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Independent Circuits: 1 Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1377611-74S151PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1377611-74S151PC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1377611-74S151PC
Win Source Part Number: 1377611-74S151PC Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 49 pct. Type: Data Selector/Multiplexer MSL Level: 3 (168 Hours) Mfr: National Semiconductor Series: 74S Package: Bulk Product Status: Active Package / Case: 16-DIP Supplier Device Package: 16-PDIP Base Product Number: 74S151 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Independent Circuits: 1 Voltage Supply Source: Single Supply

Win Source Part Number: 1377611-74S151PC
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 49 pct.
Type: Data Selector/Multiplexer
MSL Level: 3 (168 Hours)
Mfr: National Semiconductor
Series: 74S
Package: Bulk
Product Status: Active
Package / Case: 16-DIP
Supplier Device Package: 16-PDIP
Base Product Number: 74S151
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Independent Circuits: 1
Voltage Supply Source: Single Supply

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74S151PC
Analog Switch and Multiplexer IC 743-74S151PC
MUX, 1-FUNC, 8 LINE INPUT, TTL Product overview: 74S151PC from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74S151PC can be used for catalog matching and distributor lookup.

MUX, 1-FUNC, 8 LINE INPUT, TTL Product overview: 74S151PC from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74S151PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1377611-74S151PC 743-74S151PC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT253PC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913319 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details