Texas Instruments CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM96G3

Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G3 - Texas Instruments
Dallas, TX, United States
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4053BM96G3
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM96G3
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 - 915075-CD4053BM96G3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3
915075-CD4053BM96G3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 915075-CD4053BM96G3
Manufacturer: Texas Instruments Win Source Part Number: 915075-CD4053BM96G3 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31508-2, CD4053BM96G3-ND, 296-31508-1, 296-31508-6

Manufacturer: Texas Instruments
Win Source Part Number: 915075-CD4053BM96G3
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4053
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31508-2, CD4053BM96G3-ND, 296-31508-1, 296-31508-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31508-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31508-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-31508-2-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31508-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31508-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-31508-6-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31508-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31508-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-31508-1-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 30MHz SOIC Analog Switch and Multiplexer IC
747-CD4053BM96G3
20V 30MHz SOIC Analog Switch and Multiplexer IC 747-CD4053BM96G3
3-Ch 2:1 Analog Mux/Demux, 20V, 30MHz, SOIC Product overview: CD4053BM96G3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM96G3 can be used for catalog matching and distributor lookup.

3-Ch 2:1 Analog Mux/Demux, 20V, 30MHz, SOIC Product overview: CD4053BM96G3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM96G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4053BM96G3
Interface - Analog Switches, Multiplexers, Demultiplexers CD4053BM96G3
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Mux/demux, Triple, 2X1, 16Soic; Multiplexer Configuration Texas Instruments - 26AJ5412 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, Triple, 2X1, 16Soic; Multiplexer Configuration Texas Instruments
26AJ5412
Mux/demux, Triple, 2X1, 16Soic; Multiplexer Configuration Texas Instruments 26AJ5412
MUX/DEMUX, TRIPLE, 2X1, 16SOIC; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

MUX/DEMUX, TRIPLE, 2X1, 16SOIC; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4053BM96G3
Analog Switches, Multiplexers, Demultiplexers CD4053BM96G3
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4053BM96G3 915075-CD4053BM96G3 296-31508-2-ND 747-CD4053BM96G3 CD4053BM96G3 26AJ5412 CD4053BM96G3
Product Name CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G3 Analog Switches, Multiplexers, Demultiplexers 20V 30MHz SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Mux/demux, Triple, 2X1, 16Soic; Multiplexer Configuration Texas Instruments Analog Switches, Multiplexers, Demultiplexers
Configuration 3 X SPDT 2x1 2x1
Applications Military
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 2.5 to 20 volts 18 volts 3 to 20 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Dual Analog Switch and Multiplexer IC - 743-74CBT16245DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers