The CD4052B-MIL is a CMOS differential 4-channel analog multiplexer/demultip
CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 240Ohm 16-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 7901502EA | 7901502EA |
| Product Name | CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | |
| Applications | Military | |
| Supply Voltage (VS) | 5 to 18 volts | |
| Ron | 125 ohms | 240 ohms |
| Min Operating Current | 8.00E-5 mA |