Texas Instruments CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM96

Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96 - Texas Instruments
Dallas, TX, United States
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4053BM96
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM96
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - 012854-CD4053BM96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96
012854-CD4053BM96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 012854-CD4053BM96
Manufacturer: Texas Instruments Win Source Part Number: 012854-CD4053BM96 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -40dB @ 6MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: CD4053B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 9pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): CD4053BCMX_NL; HCF4053BM1; CD4053BCMX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 012854-CD4053BM96
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: CD4053B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): CD4053BCMX_NL; HCF4053BM1; CD4053BCMX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14274-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14274-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14274-6-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14274-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14274-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14274-1-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14274-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14274-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14274-2-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6622549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622549P
Multiplexer & Demultiplexer ICs 6622549P
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 3x2-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622549
Multiplexer & Demultiplexer ICs 6622549
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 3x2-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 1788952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1788952
Multiplexer & Demultiplexer ICs 1788952
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin SOIC

CMOS 3x2-ch Analog MUX/DEMUX 16-Pin SOIC

Supplier's Site
Singapore, Singapore
20V 30MHz SOIC Analog Switch and Multiplexer IC
747-CD4053BM96
20V 30MHz SOIC Analog Switch and Multiplexer IC 747-CD4053BM96
3-Ch 2:1 SPDT Analog Mux/Demux, 20V, 30MHz BW, SOIC Product overview: CD4053BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM96 can be used for catalog matching and distributor lookup.

3-Ch 2:1 SPDT Analog Mux/Demux, 20V, 30MHz BW, SOIC Product overview: CD4053BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4053BM96
Interface - Analog Switches, Multiplexers, Demultiplexers CD4053BM96
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4053BM96
Analog Switches, Multiplexers, Demultiplexers CD4053BM96
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now
Analogue Mux/demux, Triple, 2 Texas Instruments - 29AH3569 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Triple, 2 Texas Instruments
29AH3569
Analogue Mux/demux, Triple, 2 Texas Instruments 29AH3569
ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD4053BM96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD4053BM96
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD4053BM96
3 240Ω SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS

3 240Ω SPDT(SPDT) SOIC-16 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4053BM96 012854-CD4053BM96 296-14274-6-ND 6622549P 6622549 747-CD4053BM96 CD4053BM96 CD4053BM96 29AH3569 CD4053BM96
Product Name CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96 Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 20V 30MHz SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, Triple, 2 Texas Instruments Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Configuration 3 X SPDT 2x1 2x1 Triple Triple
Applications Military Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 20 volts 2.5 to 20 volts 18 volts 3 to 20 volts 3 to 20 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products