Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CPWR TRSF3238CPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806829-TRSF3238CPWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3238
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806829-TRSF3238CPWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3238
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CPWR - 806829-TRSF3238CPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CPWR
806829-TRSF3238CPWR
Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CPWR 806829-TRSF3238CPWR
Manufacturer: Texas Instruments Win Source Part Number: 806829-TRSF3238CPWR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: TRSF3238

Manufacturer: Texas Instruments
Win Source Part Number: 806829-TRSF3238CPWR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: TRSF3238

Buy Now
Drivers, Receivers, Transceivers - TRSF3238CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TRSF3238CPWR
Drivers, Receivers, Transceivers TRSF3238CPWR
5/3 Transceiver Full RS232 28-TSSOP

5/3 Transceiver Full RS232 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806829-TRSF3238CPWR TRSF3238CPWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TRSF3238CPWR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details