Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX216CWN MAX216CWN

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881334-MAX216CWN Features: 1/1 Transceiver Full RS232, RS422, AppleTalk 18-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881334-MAX216CWN Features: 1/1 Transceiver Full RS232, RS422, AppleTalk 18-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX216CWN - 881334-MAX216CWN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX216CWN
881334-MAX216CWN
Interface - Interface - Drivers, Receivers, Transceivers - MAX216CWN 881334-MAX216CWN
Manufacturer: Maxim Integrated Win Source Part Number: 881334-MAX216CWN Features: 1/1 Transceiver Full RS232, RS422, AppleTalk 18-SOIC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881334-MAX216CWN
Features: 1/1 Transceiver Full RS232, RS422, AppleTalk 18-SOIC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 881334-MAX216CWN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX216CWN
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details