The TRSF3232IDWG4 is a multichannel RS-232 compatible line driver/receiver designed to operate with supply voltages ranging from 3 V to 5.5 V. It supports data signaling rates up to 1 Mbit/s and features a low supply current of approximately 300 OºA. The device includes two line drivers and two line receivers, along with a dual charge-pump circuit that provides ±15 kV ESD protection on the RS-232 bus pins. It is suitable for battery-powered systems, PDAs, laptops, and other handheld devices. The TRSF3232IDWG4 is available in a 16-pin SOIC package, making it a compact solution for various communication applications.
2/2 Transceiver Full RS232 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | TRSF3232IDWG4 |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 16-SOIC (0.295\", 7.50mm Width) |