Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL AD9804AJSTZRL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910090-AD9804AJSTZRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.31.0001 Other Part Number: 2156-AD9804AJSTZRL, 2156-AD9804AJSTZRL-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910090-AD9804AJSTZRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.31.0001 Other Part Number: 2156-AD9804AJSTZRL, 2156-AD9804AJSTZRL-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL - 910090-AD9804AJSTZRL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL
910090-AD9804AJSTZRL
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL 910090-AD9804AJSTZRL
Manufacturer: Analog Devices Inc. Win Source Part Number: 910090-AD9804AJSTZRL Operating Temperature Range: -20°C ~ 85°C Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.31.0001 Other Part Number: 2156-AD9804AJSTZRL, 2156-AD9804AJSTZRL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910090-AD9804AJSTZRL
Operating Temperature Range: -20°C ~ 85°C
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.31.0001
Other Part Number: 2156-AD9804AJSTZRL, 2156-AD9804AJSTZRL-ADTR-ND

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9804AJSTZRL - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9804AJSTZRL
Interface - Sensor and Detector Interfaces AD9804AJSTZRL
IC CCD SIGNAL PROC 10BIT 48-LQFP

IC CCD SIGNAL PROC 10BIT 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 910090-AD9804AJSTZRL AD9804AJSTZRL
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900962P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details