The DS96F173MJ/883 is a quad differential line receiver for EIA-485 and EIA-422 applications, housed in a 16-pin ceramic dual-in-line package (CDIP) with dimensions of 506.98 mm in length and 15.24 mm in width. It operates from a single +5.0V supply, supports a common mode input voltage range of −7V to +12V, offers input sensitivity of ±200mV, and features TRI-STATE outputs with an active high enable for all four receivers. It is rated for operation from −55°C to 125°C and meets EIA-485, EIA-422A, and EIA-423A standards.
EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125
EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125 Product overview: DS96F173MJ/883 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS96F173MJ/883 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1169768-DS96F173MJ/8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC RECEIVER 0/4 16CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS96F173MJ/883 | 710-DS96F173MJ/883 | 1169768-DS96F173MJ/883 | DS96F173MJ/883 |
| Product Name | DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers | Quad Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS96F173MJ/883 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | 5V | Other | ||
| # of Tx | 1 # | |||
| # of Rx | 1 # |