Texas Instruments RFID, RF Access, Monitoring ICs - TRF7962ARHBT TRF7962ARHBT

Description
Consumer Circuit, PQCC32
Request a Quote Datasheet
Description
Consumer Circuit, PQCC32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TRF7962ARHBT - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PQCC32

Consumer Circuit, PQCC32

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - TRF7962ARHBT - 1273934-TRF7962ARHBT - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TRF7962ARHBT
1273934-TRF7962ARHBT
RFID, RF Access, Monitoring ICs - TRF7962ARHBT 1273934-TRF7962ARHBT
Manufacturer: Texas Instruments Win Source Part Number: 1273934-TRF7962ARHBT Packaging: Reel - TR Type: RFID Reader Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 13.56MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: SPI Standards: ISO 15693, ISO 18000-3 Family Name: TRF7962 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): TRF7962ARHBR; ; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273934-TRF7962ARHBT
Packaging: Reel - TR
Type: RFID Reader
Operating Temperature Range: -25°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 13.56MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: SPI
Standards: ISO 15693, ISO 18000-3
Family Name: TRF7962
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): TRF7962ARHBR; ;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TRF7962ARHBT 1273934-TRF7962ARHBT
Product Name RFID, RF Access, Monitoring ICs - TRF7962ARHBT
Type VQFN32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515394P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details