Texas Instruments RF Transceiver ICs - TRF6903PT TRF6903PT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273932-TRF6903PT Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 8dBm RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 64kbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 3.6V Receiving Current: 10mA ~ 20mA Transmitting Current: 10mA ~ 37mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273932-TRF6903PT Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 8dBm RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 64kbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 3.6V Receiving Current: 10mA ~ 20mA Transmitting Current: 10mA ~ 37mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF6903PT - 1273932-TRF6903PT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF6903PT
1273932-TRF6903PT
RF Transceiver ICs - TRF6903PT 1273932-TRF6903PT
Manufacturer: Texas Instruments Win Source Part Number: 1273932-TRF6903PT Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 315MHz, 433MHz, 868MHz, 915MHz Power - Output: 8dBm RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 64kbps Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 3.6V Receiving Current: 10mA ~ 20mA Transmitting Current: 10mA ~ 37mA

Manufacturer: Texas Instruments
Win Source Part Number: 1273932-TRF6903PT
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Power - Output: 8dBm
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: SPI
Categories: RF/IF and RFID
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Data Rate (Maximum): 64kbps
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 3.6V
Receiving Current: 10mA ~ 20mA
Transmitting Current: 10mA ~ 37mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273932-TRF6903PT
Product Name RF Transceiver ICs - TRF6903PT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details