Texas Instruments RF Transceiver ICs - TRF6900APT TRF6900APT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273928-TRF6900APT Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 850MHz ~ 950MHz Power - Output: 4.5dBm RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 100kbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 3.6V Receiving Current: 26mA Transmitting Current: 21mA ~ 37mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273928-TRF6900APT Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 850MHz ~ 950MHz Power - Output: 4.5dBm RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 100kbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 3.6V Receiving Current: 26mA Transmitting Current: 21mA ~ 37mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TRF6900APT - 1273928-TRF6900APT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - TRF6900APT
1273928-TRF6900APT
RF Transceiver ICs - TRF6900APT 1273928-TRF6900APT
Manufacturer: Texas Instruments Win Source Part Number: 1273928-TRF6900APT Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 850MHz ~ 950MHz Power - Output: 4.5dBm RF Family/Standard: General ISM Modulation: ASK, FSK, OOK Serial Interfaces: SPI Categories: RF/IF and RFID Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -20°C ~ 60°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-LQFP Data Rate (Maximum): 100kbps Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 3.6V Receiving Current: 26mA Transmitting Current: 21mA ~ 37mA

Manufacturer: Texas Instruments
Win Source Part Number: 1273928-TRF6900APT
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 850MHz ~ 950MHz
Power - Output: 4.5dBm
RF Family/Standard: General ISM
Modulation: ASK, FSK, OOK
Serial Interfaces: SPI
Categories: RF/IF and RFID
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 60°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Data Rate (Maximum): 100kbps
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 3.6V
Receiving Current: 26mA
Transmitting Current: 21mA ~ 37mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1273928-TRF6900APT
Product Name RF Transceiver ICs - TRF6900APT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details