Texas Instruments High-Performance Analog RF/IF and RFID - RF Amplifiers TRF37D73IDSGR

Description
Win Source Part Number: 978732-TRF37D73IDSGR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 1MHz ~ 6GHz Gain: 19.5dB Noise Figure: 3.2dB Current - Supply: 53mA P1dB: 16.5dB Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TRF37D73IDSGR-ND,296 -48787-6,296-48787-1 ,296-48787-2 Base Product Number: TRF37D73
Request a Quote Datasheet
Description
Win Source Part Number: 978732-TRF37D73IDSGR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 1MHz ~ 6GHz Gain: 19.5dB Noise Figure: 3.2dB Current - Supply: 53mA P1dB: 16.5dB Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TRF37D73IDSGR-ND,296 -48787-6,296-48787-1 ,296-48787-2 Base Product Number: TRF37D73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
978732-TRF37D73IDSGR
RF/IF and RFID - RF Amplifiers 978732-TRF37D73IDSGR
Win Source Part Number: 978732-TRF37D73IDSGR Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 1MHz ~ 6GHz Gain: 19.5dB Noise Figure: 3.2dB Current - Supply: 53mA P1dB: 16.5dB Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TRF37D73IDSGR-ND,296 -48787-6,296-48787-1 ,296-48787-2 Base Product Number: TRF37D73

Win Source Part Number: 978732-TRF37D73IDSGR
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 6GHz
Frequency: 1MHz ~ 6GHz
Gain: 19.5dB
Noise Figure: 3.2dB
Current - Supply: 53mA
P1dB: 16.5dB
Voltage - Supply: 3.3V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TRF37D73IDSGR-ND,296-48787-6,296-48787-1,296-48787-2
Base Product Number: TRF37D73

Buy Now Datasheet
RF Amplifiers - 296-48787-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-48787-6-ND
RF Amplifiers 296-48787-6-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-48787-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-48787-2-ND
RF Amplifiers 296-48787-2-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-48787-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-48787-1-ND
RF Amplifiers 296-48787-1-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37D73IDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37D73IDSGR
RF and Wireless - RF Amplifiers TRF37D73IDSGR
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 978732-TRF37D73IDSGR 296-48787-6-ND TRF37D73IDSGR
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1 to 6000 MHz 1 to 6000 MHz 1 to 6000 MHz
Minimum Gain 19.5 dB 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB 19.5 dB
Noise Figure 3.2 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
SMT Low Noise Amplifier, 400 - 8000 MHz, 50Ω - TSY-83LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount
View Details
2 suppliers
Low Noise Amplifiers - NLA-26000-40000-30-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA9822TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 3300 to 4200 MHz
View Details