Manufacturer: Texas Instruments
Win Source Part Number: 1114000-TRF37C73IDSG
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 1MHz to 6GHz
Gain: 17dB
Noise Figure: 3.5dB
P1dB: 16.5dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
RF AMP, 11DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:11dB; Noise Figure Typ:3.5dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC RF AMP 1MHZ-6GHZ 8WSON
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1114000-TRF37C73IDSGT | 296-38826-2-ND | 27AJ0830 | TRF37C73IDSGT |
| Product Name | RF Amplifiers - TRF37C73IDSGT | RF Amplifiers | Rf Amp, 11Db, 6Ghz, Wson-8; Frequency Min Texas Instruments | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | |||
| Frequency Range | 1 to 6000 MHz | 1 to 6000 MHz | 6000 MHz | 1 to 6000 MHz |
| Minimum Gain | 17 dB | 17 dB | 11 dB | ? to 17 dB |
| Maximum Gain | 17 dB | 17 dB | 11 dB | 17 dB |
| Noise Figure | 3.5 dB | 3.5 dB | 3.5 dB |