Texas Instruments High-Performance Analog RF Amplifiers TRF37C73IDSGR

Description
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-TRF37C73IDSGRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TRF37C73IDSGR
811558-TRF37C73IDSGR
RF Amplifiers - TRF37C73IDSGR 811558-TRF37C73IDSGR
Manufacturer: Texas Instruments Win Source Part Number: 811558-TRF37C73IDSGR Packaging: Reel Frequency: 1MHz ~ 6GHz Gain: 17dB Noise Figure: 3.5dB Current - Supply: 55mA P1dB: 16.5dB Supplier Device Package: 8-WSON (2x2) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 811558-TRF37C73IDSGR
Packaging: Reel
Frequency: 1MHz ~ 6GHz
Gain: 17dB
Noise Figure: 3.5dB
Current - Supply: 55mA
P1dB: 16.5dB
Supplier Device Package: 8-WSON (2x2)
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V

Buy Now
RF and Wireless - RF Amplifiers - TRF37C73IDSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37C73IDSGR
RF and Wireless - RF Amplifiers TRF37C73IDSGR
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-TRF37C73IDSGRTR-ND 811558-TRF37C73IDSGR TRF37C73IDSGR
Product Name RF Amplifiers RF Amplifiers - TRF37C73IDSGR RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1 to 6000 MHz 1 to 6000 MHz 1 to 6000 MHz
Minimum Gain 17 dB 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB 17 dB
Output Power 16.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - TDA 6192V - 1106545-TDA 6192V - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 20-VQFN (3.5x3.5)
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers