Texas Instruments High-Performance Analog RF Amplifiers - TRF37C32IRTVT TRF37C32IRTVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1113999-TRF37C32IRTV T Packaging: Reel - TR Test Frequency: 1.75GHz Frequency: 1.7GHz to 3.8GHz Gain: 9.6dB Noise Figure: 9.5dB P1dB: 11dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 3.3V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1113999-TRF37C32IRTV T Packaging: Reel - TR Test Frequency: 1.75GHz Frequency: 1.7GHz to 3.8GHz Gain: 9.6dB Noise Figure: 9.5dB P1dB: 11dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 3.3V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - TRF37C32IRTVT
1113999-TRF37C32IRTVT
RF Amplifiers - TRF37C32IRTVT 1113999-TRF37C32IRTVT
Manufacturer: Texas Instruments Win Source Part Number: 1113999-TRF37C32IRTV T Packaging: Reel - TR Test Frequency: 1.75GHz Frequency: 1.7GHz to 3.8GHz Gain: 9.6dB Noise Figure: 9.5dB P1dB: 11dBm RF Type: GSM, LTE, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 32-WQFN (5x5) Supply Voltage - Operating: 3.3V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113999-TRF37C32IRTVT
Packaging: Reel - TR
Test Frequency: 1.75GHz
Frequency: 1.7GHz to 3.8GHz
Gain: 9.6dB
Noise Figure: 9.5dB
P1dB: 11dBm
RF Type: GSM, LTE, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-WQFN (5x5)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 296-38688-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38688-2-ND
RF Amplifiers 296-38688-2-ND
RF Amplifier IC GSM, LTE, W-CDMA 1.7GHz ~ 3.8GHz 32-WQFN (5x5)

RF Amplifier IC GSM, LTE, W-CDMA 1.7GHz ~ 3.8GHz 32-WQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37C32IRTVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37C32IRTVT
RF and Wireless - RF Amplifiers TRF37C32IRTVT
IC AMP GSM 1.7GHZ-3.8GHZ 32WQFN

IC AMP GSM 1.7GHZ-3.8GHZ 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1113999-TRF37C32IRTVT 296-38688-2-ND TRF37C32IRTVT
Product Name RF Amplifiers - TRF37C32IRTVT RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; GSM, LTE, W-CDMA
Frequency Range 1700 to 3800 MHz 1700 to 3800 MHz 1700 to 3800 MHz
Minimum Gain 9.6 dB 9.6 dB ? to 9.6 dB
Maximum Gain 9.6 dB 9.6 dB 9.6 dB
Noise Figure 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA825L6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers