Texas Instruments High-Performance Analog RF Amplifiers TRF37B73IDSGT

Description
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-38825-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38825-2-ND
RF Amplifiers 296-38825-2-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-38825-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38825-1-ND
RF Amplifiers 296-38825-1-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
RF Amplifiers - 296-38825-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
296-38825-6-ND
RF Amplifiers 296-38825-6-ND
RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TRF37B73IDSGT
1113998-TRF37B73IDSGT
RF Amplifiers - TRF37B73IDSGT 1113998-TRF37B73IDSGT
Manufacturer: Texas Instruments Win Source Part Number: 1113998-TRF37B73IDSG T Packaging: Reel - TR Test Frequency: 2GHz Frequency: 1MHz to 6GHz Gain: 14.5dB Noise Figure: 4dB P1dB: 15dBm Categories: RF/IF and RFID Status: Active Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 3.3V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113998-TRF37B73IDSGT
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 1MHz to 6GHz
Gain: 14.5dB
Noise Figure: 4dB
P1dB: 15dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TRF37B73IDSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TRF37B73IDSGT
RF and Wireless - RF Amplifiers TRF37B73IDSGT
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site
Rf Amp, 11.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments - 27AJ0829 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amp, 11.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments
27AJ0829
Rf Amp, 11.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments 27AJ0829
RF AMP, 11.5DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:11.5dB; Noise Figure Typ:4dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

RF AMP, 11.5DB, 6GHZ, WSON-8; Frequency Min:1MHz; Frequency Max:6GHz; Gain:11.5dB; Noise Figure Typ:4dB; RF IC Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-38825-2-ND 1113998-TRF37B73IDSGT TRF37B73IDSGT 27AJ0829
Product Name RF Amplifiers RF Amplifiers - TRF37B73IDSGT RF and Wireless - RF Amplifiers Rf Amp, 11.5Db, 6Ghz, Wson-8; Frequency Min Texas Instruments
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1 to 6000 MHz 1 to 6000 MHz 1 to 6000 MHz 6000 MHz
Minimum Gain 14.5 dB 14.5 dB ? to 14.5 dB 11.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB 11.5 dB
Output Power 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain - SKY13529-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA5H1BN6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
4 suppliers