DOWN CONVERTER MIXER, DUAL, 2.7GHZ, WQFN; Frequency Min:700MHz; Frequency Max:2.7GHz; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RF IC Case Style:WQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 41Y1479 |
| Product Name | Down Converter Mixer, Dual, 2.7Ghz, Wqfn; Frequency Min Texas Instruments |
| Package Type | WQFN |